Zener Diode Array 2 Pair Common Anode 6.8V 150mW ±4.93% EMD5
Zener Diode Array 2 Pair Common Anode 6.8V 150mW ±4.93% EMD5
ROHM'S ZENER DIODES ARE AVAILABL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 846-EMZ6.8EFHT2RTR-ND | EMZ6.8EFHT2R |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Package | SOT-553 | EMD5 |