Manufacturer: Vishay
Win Source Part Number: 1035939-EGF1THE3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1300V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 3V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1300V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.3KV 1A DO214BA Product overview: EGF1THE3/67A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1THE3/67A can be used for catalog matching and distributor lookup.
Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)
Rectifiers 1300 Volt 1.0A 75ns Glass Passivated
DIODE GEN PURP 1.3KV 1A DO214BA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1035939-EGF1THE3/67A | 280-EGF1THE3/67A | EGF1THE3/67AGITR-ND | EGF1THE3/67A | EGF1THE3/67A |
| Product Name | Diodes, Rectifiers - Single - EGF1THE3/67A | 1.3KV 1A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 3 volts | ||||
| VR | 1300 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 75 ns |