The Rectifier, part number 38C7063, is a glass passivated device designed for high efficiency applications. It features a repetitive peak reverse voltage of 50V and an average rectified current of 3A. The rectifier is capable of handling a peak forward surge current of 125A, making it suitable for applications that require high surge current capability. It has a low forward voltage drop of 0.95V at 3A and a reverse recovery time of 50ns, which contributes to its efficiency in switching applications. The device is housed in a DO-201AD glass case and is compliant with RoHS standards, indicating it is free from lead and halides. The operational temperature range is from -65°C to 150°C, allowing for versatility in various environments. This rectifier is appropriate for engineers looking for reliable performance in power conversion and rectification tasks.
3.0A Ultra Fast Recovery Rectifier
3.0A Ultra Fast Recovery Rectifier
Diode Standard 50V 3A Through Hole DO-201AD
Diode Standard 50V 3A Through Hole DO-201AD
DIODE GEN PURP 50V 3A DO201AD Product overview: EGP30A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP30A can be used for catalog matching and distributor lookup.
Rectifiers 3A Rectifier UF Recovery
DIODE GEN PURP 50V 3A DO201AD
RECTIFIER, 50V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | EGP30A | EGP30ATR-ND | 280-EGP30A | EGP30A | EGP30A | 38C7063 |
| Product Name | Single Diodes | 50V 3A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 50V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Active | Declining | ||||
| Package | Axial Lead | Bulk | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| RoHS Compliant | RoHS | RoHS |