Manufacturer: Vishay
Win Source Part Number: 108486-EGL34A-E3/83
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 500mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Standard 50V 500mA Surface Mount DO-213AA (GL34)
DIODE GEN PURP 50V 500MA DO213AA Product overview: EGL34A-E3/83 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34A-E3/83 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 500MA DO213AA
Rectifiers 0.5 Amp 50 Volt 50ns
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 108486-EGL34A-E3/83 | EGL34A-E3/83-ND | 280-EGL34A-E3/83 | EGL34A-E3/83 | EGL34A-E3/83 |
| Product Name | Diodes, Rectifiers - Single - EGL34A-E3/83 | Single Diodes | 50V 500MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 50 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 50 ns |