Zener Diode 2.2V 150mW ±4.32% Surface Mount EMD2
Zener Diode 2.2V 150mW ±4.32% Surface Mount EMD2
Zener Diode 2.2V 150mW ±4.32% Surface Mount EMD2
150MW 2.2V, SOD-523, ZENER DIODE
150MW 2.2V, SOD-523, ZENER DIODE
ZENER DIODE, 2.2V, 0.15W, SOD-523; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-EDZVT2R2.2BDKR-ND | EDZVT2R2.2B | EDZVT2R2.2B | 81AC4705 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 2.2V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | |||
| Package | EMD2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| VZ | 2.2 volts | 2.2 volts | 2.2 volts | |
| ZZT | 100 ohms | 100 ohms |