Zener Diode 8.2V 150mW ±2.07% Surface Mount EMD2
Zener Diode 8.2V 150mW ±2.07% Surface Mount EMD2
Zener Diode 8.2V 150mW ±2.07% Surface Mount EMD2
Zener Diodes 8.02-8.36V 5mA SOD-523; EMD2
DIODE ZENER 8.2V 150MW EMD2
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R8.2BTR-ND | EDZVFHT2R8.2B | EDZVFHT2R8.2B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-523; SOD-523-2 | EMD2 | |
| Life Cycle Stage | Active |