DIODE ZENER 3.9V 150MW EMD2 Product overview: EDZVT2R3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R3.9B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 870122-EDZVT2R3.9B
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3.9 V 150 mW ±3% Surface Mount EMD2
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: EDZVT2
Categories: Discrete Semiconductor Products
Case / Package: EMD2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: EDZVT2R3.9BTR, EDZVT2R3.9B-ND, EDZVT2R3.9BCT, EDZVT2R3.9BDKR
Zener Diode 3.9V 150mW ±3% Surface Mount EMD2
DIODE ZENER 3.9V 150MW EMD2
ZENER DIODE, 0.15W, 3.9V, SOD-523; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
Zener Diodes Diode Zener Sgl 4.025V 150mW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-EDZVT2R3.9B | 870122-EDZVT2R3.9B | EDZVT2R3.9BDKR-ND | EDZVT2R3.9B | 81Y6084 | EDZVT2R3.9B |
| Product Name | 3.9V 150MW Zener Diode | Diodes - Zener - Single - EDZVT2R3.9B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.15W, 3.9V, Sod-523; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Package | Tape & Reel (TR) | EMD2 | EMD2 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | |||
| ZZT | 100 ohms | 100 ohms | ||||
| PD | 150 milliwatts | 150 milliwatts |