DIODE GP 400V 500MA DO213AA Product overview: EGL34GHE3/98 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34GHE3/98 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 917954-EGL34GHE3/98
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 500mA Surface Mount DO-213AA (GL34)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-213AA (Glass)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: EGL34
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA (GL34)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
DIODE GP 400V 500MA DO213AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-EGL34GHE3/98 | 917954-EGL34GHE3/98 | EGL34GHE3/98-ND | EGL34GHE3/98 |
| Product Name | 400V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - EGL34GHE3/98 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |