Manufacturer: Vishay
Win Source Part Number: 917953-EGL34G-E3/83
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 500mA Surface Mount DO-213AA (GL34)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-213AA (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EGL34
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA (GL34)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: EGL34G-E3/83GITR, EGL34G-E3/83-ND, EGL34G-E3/83GICT, EGL34G-E3/83GIDKR
ULTRA FAST RECOVERY RECTFR 400V 0.5A 2PIN DO-213AA - Tape and Reel Product overview: EGL34G-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34G-E3/83 can be used for catalog matching and distributor lookup.
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
DIODE GP 400V 500MA DO213AA
DIODE GP 400V 500MA DO213AA
Rectifiers 0.5Amp 400 Volt 50ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 917953-EGL34G-E3/83 | 280-EGL34G-E3/83 | EGL34G-E3/83GITR-ND | EGL34G-E3/83 | EGL34G-E3/83 | EGL34G-E3/83 |
| Product Name | Diodes, Rectifiers - Single - EGL34G-E3/83 | 400V 0.5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Diode Standard 400 V 500mA Surface Mount DO-213AA (GL34) | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Life Cycle Stage | Active | |||||
| VF | 1.35 volts | 1.35 volts |