Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 50V 1A DO204AL
Rectifiers 50 Volt 1.0A 50ns Glass Passivated
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | EGP10A-E3/73-ND | EGP10A-E3/73 | EGP10A-E3/73 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |