Vishay Precision Group 400V 1A Diode and Rectifier EGL41G-E3/96

Description
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: EGL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL41G-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: EGL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL41G-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-EGL41G-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-EGL41G-E3/96
400V 1A Diode and Rectifier 280-EGL41G-E3/96
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: EGL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL41G-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: EGL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL41G-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - EGL41G-E3/96 - 105897-EGL41G-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGL41G-E3/96
105897-EGL41G-E3/96
Diodes, Rectifiers - Single - EGL41G-E3/96 105897-EGL41G-E3/96
Manufacturer: Vishay Win Source Part Number: 105897-EGL41G-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 14pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 105897-EGL41G-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 14pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switching Diodes - 8122079P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122079P
Switching Diodes 8122079P
Vishay EGL41G-E3/96 Silicon Junction

Vishay EGL41G-E3/96 Silicon Junction

Supplier's Site
Switching Diodes - 8122079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122079
Switching Diodes 8122079
Vishay EGL41G-E3/96 Silicon Junction

Vishay EGL41G-E3/96 Silicon Junction

Supplier's Site
Switching Diodes - 1657126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657126
Switching Diodes 1657126
DiodeSwitching400V1A 2-PinDO-213AB

DiodeSwitching400V1A2-PinDO-213AB

Supplier's Site
Single Diodes - EGL41G-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - EGL41G-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGL41G-E3/96GITR-ND
Single Diodes EGL41G-E3/96GITR-ND
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - EGL41G-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGL41G-E3/96GICT-ND
Single Diodes EGL41G-E3/96GICT-ND
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - EGL41G-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
EGL41G-E3/96
Single Diodes EGL41G-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site Datasheet
Diode,ultra Fast,1A,400V,do213Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 78Y9471 - Newark, An Avnet Company
Chicago, IL, United States
Diode,ultra Fast,1A,400V,do213Ab; Repetitive Reverse Voltage Vrrm Max Vishay
78Y9471
Diode,ultra Fast,1A,400V,do213Ab; Repetitive Reverse Voltage Vrrm Max Vishay 78Y9471
DIODE,ULTRA FAST,1A,400V,DO213AB ; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE,ULTRA FAST,1A,400V,DO213AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
EGL41G-E3/96
Rectifiers EGL41G-E3/96
Rectifiers RECOMMENDED ALT 625-US1G-E3

Rectifiers RECOMMENDED ALT 625-US1G-E3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGL41G-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGL41G-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers EGL41G-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number 280-EGL41G-E3/96 105897-EGL41G-E3/96 8122079P EGL41G-E3/96GIDKR-ND EGL41G-E3/96 78Y9471 EGL41G-E3/96 EGL41G-E3/96
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - EGL41G-E3/96 Switching Diodes Single Diodes Single Diodes Diode,ultra Fast,1A,400V,do213Ab; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 400 volts 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data