Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 400V 1A DO204AL
Rectifiers 400 Volt 1.0A 50ns Glass Passivated
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | EGP10GE-E3/54GITR-ND | EGP10GE-E3/54 | EGP10GE-E3/54 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |