Vishay Intertechnology, Inc. Single Diodes EGF1C-E3/5CA

Description
Diode Standard 150V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet
Description
Diode Standard 150V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - EGF1C-E3/5CA-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGF1C-E3/5CA-ND
Single Diodes EGF1C-E3/5CA-ND
Diode Standard 150V 1A Surface Mount DO-214BA (GF1)

Diode Standard 150V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
150V 1A Diode and Rectifier - 280-EGF1C-E3/5CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-EGF1C-E3/5CA
150V 1A Diode and Rectifier 280-EGF1C-E3/5CA
ULTRA FAST RECOVERY RECTFR 150V 1A 2PIN DO-214BA - Tape and Reel Product overview: EGF1C-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1C-E3/5CA can be used for catalog matching and distributor lookup.

ULTRA FAST RECOVERY RECTFR 150V 1A 2PIN DO-214BA - Tape and Reel Product overview: EGF1C-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1C-E3/5CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - EGF1C-E3/5CA - 870266-EGF1C-E3/5CA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGF1C-E3/5CA
870266-EGF1C-E3/5CA
Diodes, Rectifiers - Single - EGF1C-E3/5CA 870266-EGF1C-E3/5CA
Manufacturer: Vishay Win Source Part Number: 870266-EGF1C-E3/5CA Series: SUPERECTIFIER® Features: Diode Standard 150 V 1A Surface Mount DO-214BA (GF1) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214BA Package: Reel - TR Mounting: Surface Mount Family Name: EGF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 870266-EGF1C-E3/5CA
Series: SUPERECTIFIER®
Features: Diode Standard 150 V 1A Surface Mount DO-214BA (GF1)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: EGF1
Categories: Discrete Semiconductor Products
Case / Package: DO-214BA (GF1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
EGF1C-E3/5CA
Rectifiers EGF1C-E3/5CA
Rectifiers 150 Volt 1.0A 50ns Glass Passivated

Rectifiers 150 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGF1C-E3/5CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGF1C-E3/5CA
Discrete Semiconductor Products - Diodes - Rectifiers EGF1C-E3/5CA
DIODE GEN PURP 150V 1A DO214BA

DIODE GEN PURP 150V 1A DO214BA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number EGF1C-E3/5CA-ND 280-EGF1C-E3/5CA 870266-EGF1C-E3/5CA EGF1C-E3/5CA EGF1C-E3/5CA
Product Name Single Diodes 150V 1A Diode and Rectifier Diodes, Rectifiers - Single - EGF1C-E3/5CA Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - 1PS76SB10-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
80V 100MA Diode and Rectifier - 284-BAR88-02V E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers