Manufacturer: Rohm Semiconductor
Win Source Part Number: 015348-EMZ6.8NTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD3
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Zener Diode Array 1 Pair Common Anode 6.8V 150mW EMD3
Zener Diode Array 1 Pair Common Anode 6.8V 150mW EMD3
Zener Diode Array 1 Pair Common Anode 6.8V 150mW EMD3
DIODE ZENER ARRAY 6.8V EMD3 Product overview: EMZ6.8NTL from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-EMZ6.8NTL can be used for catalog matching and distributor lookup.
ZENER ARRAY DIODE, DUAL, 6.8V, SOT-416; Zener Voltage Vz Typ:6.8V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:150mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-416; No. of RoHS Compliant: Yes
DIODE ZENER ARRAY 6.8V EMD3
DIODE ZENER ARRAY 6.8V EMD3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 015348-EMZ6.8NTL | EMZ6.8NTLCT-ND | 295-EMZ6.8NTL | 74AC0303 | EMZ6.8NTL | EMZ6.8NTL | EMZ6.8NTL |
| Product Name | Diodes - Zener - Arrays - EMZ6.8NTL | Zener Diode Arrays | 6.8V Zener Diode | Zener Array Diode, Dual, 6.8V, Sot-416; Zener Voltage Vz Typ Rohm | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Diode Type | Zener; 1 Pair Common Anode | Zener | Zener | ||||
| Life Cycle Stage | Active | Active | |||||
| IR | 5.00E-4 mA | 5.00E-4 mA | 500 mA | ||||
| Package | EMD3 | SOT416; SC-75, SOT-416 | Tape & Reel (TR) | SOT416; SOT-416 | SOT416; SC-75, SOT-416 | EMD3 | |
| Arrangement | Common Anode | Common Anode |