Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)
Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)
Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)
ULTRA FAST RECOVERY RECTFR 1.3KV 1A 2PIN DO-214BA - Tape and Reel Product overview: EGF1T-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1T-E3/5CA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 917951-EGF1T-E3/5CA
Series: SUPERECTIFIER®
Features: Diode Standard 1300 V 1A Surface Mount DO-214BA (GF1)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: EGF1
Categories: Discrete Semiconductor Products
Case / Package: DO-214BA (GF1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: EGF1T-E3/5CAGICT, EGF1T-E3/5CAGIDKR, EGF1T-E3/5CAGITR, EGF1T-E3/5CA-ND
DIODE GEN PURP 1.3KV 1A DO214BA
DIODE GEN PURP 1.3KV 1A DO214BA
Rectifiers 1300 Volt 1.0A 75ns Glass Passivated
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 112-EGF1T-E3/5CACT-ND | 280-EGF1T-E3/5CA | 917951-EGF1T-E3/5CA | EGF1T-E3/5CA | EGF1T-E3/5CA | EGF1T-E3/5CA |
| Product Name | Single Diodes | 1.3KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - EGF1T-E3/5CA | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Type | Diode Standard 1300 V 1A Surface Mount DO-214BA (GF1) | |||||
| Package | DO-214BA | DO-214BA(GF1) | ||||
| VF | 3 volts | 3 volts |