Zener Diode 7.5V 150mW ±2.13% Surface Mount EMD2
Zener Diode 7.5V 150mW ±2.13% Surface Mount EMD2
Zener Diode 7.5V 150mW ±2.13% Surface Mount EMD2
ZENER DIODES (CORRESPONDS TO AEC
Zener Diodes 7.28-7.6V 5mA SOD-523; EMD2
DIODE ZENER 7.5V 150MW EMD2
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R7.5BDKR-ND | 687-EDZVFHT2R7.5B | EDZVFHT2R7.5B | EDZVFHT2R7.5B |
| Product Name | Single Zener Diodes | ZENER DIODES (CORRESPONDS TO AEC | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | EMD2 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS |