TVS DIODE 3.3VWM 17VC 10DFNWB
TVS DIODE 3.3VWM 17VC 10DFNWB
TVS DIODE 3.3VWM 17VC 10DFNWB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-EGUARD0324PCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| VC | 17 volts |