Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035838-EDZVT2R13B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 37 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): DZ2S1300L; RKZ13B2KJ; MAZS130GML;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Zener Diode 13V 150mW ±2% Surface Mount EMD2
Zener Diode 13V 150mW ±2% Surface Mount EMD2
Zener Diode 13V 150mW ±2% Surface Mount EMD2
DIODE ZENER 13V 150MW EMD2 Product overview: EDZVT2R13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R13B can be used for catalog matching and distributor lookup.
Zener Diodes Diode Zener Sgl 13.2V 150mW
ZENER DIODE, 13V, 0.15W, SOD-523; Zener Voltage Vz Typ:13V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
±2% Single 12.91V~13.49V 150mW 13V SOD-523 Zener Diodes ROHS
DIODE ZENER 13V 150MW EMD2
DIODE ZENER 13V 150MW EMD2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1035838-EDZVT2R13B | EDZVT2R13BTR-ND | 287-EDZVT2R13B | EDZVT2R13B | 81AC4703 | EDZVT2R13B | EDZVT2R13B | EDZVT2R13B |
| Product Name | Diodes - Zener - Single - EDZVT2R13B | Single Zener Diodes | 13V 150MW Zener Diode | Zener Diodes | Zener Diode, 13V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||||
| Package | EMD2 | Tape & Reel (TR) | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523 | SOD-523; SC-79, SOD-523 | EMD2 | |
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | ||
| ZZT | 37 ohms | 37 ohms | 37 ohms | 37 ohms | 37 ohms | |||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts | 150 milliwatts |