Zener Diode 3.9V 150mW ±3.46% Surface Mount EMD2
Zener Diode 3.9V 150mW ±3.46% Surface Mount EMD2
Zener Diode 3.9V 150mW ±3.46% Surface Mount EMD2
DIODE ZENER 3.9V 150MW EMD2
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
Zener Diodes 3.89-4.16V 5mA SOD-523; EMD2
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R3.9BTR-ND | EDZVFHT2R3.9B | 91Y4547 | EDZVFHT2R3.9B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | EMD2 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| VZ | 3.9 volts | 3.9 volts | ||
| ZZT | 100 ohms |