Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR110FRB12

Description
110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR110FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR110FRB12-ND
Through Hole Resistors RWR89SR110FRB12-ND
110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR110FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR110FRB12
Wirewound Resistors 3110-RWR89SR110FRB12
ESS-2B .11 1% RWR89SR110FR B12

ESS-2B .11 1% RWR89SR110FR B12

Supplier's Site Datasheet
RES 0.11 OHM 3W 1% WW AXIAL - RWR89SR110FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 3W 1% WW AXIAL
RWR89SR110FRB12
RES 0.11 OHM 3W 1% WW AXIAL RWR89SR110FRB12
RES 0.11ohm 3W 1% WW AXIAL

RES 0.11ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR110FRB12-ND 3110-RWR89SR110FRB12 RWR89SR110FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.11 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details