Vishay Intertechnology, Inc. RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FRB12

Description
RES 8.06ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 3W 1% WW AXIAL - RWR89S8R06FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 3W 1% WW AXIAL
RWR89S8R06FRB12
RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FRB12
RES 8.06ohm 3W 1% WW AXIAL

RES 8.06ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8R06FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R06FRB12-ND
Through Hole Resistors RWR89S8R06FRB12-ND
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8R06FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R06FRB12
Wirewound Resistors 3110-RWR89S8R06FRB12
ESS-2B 8.06 1% RWR89S8R06FR B12

ESS-2B 8.06 1% RWR89S8R06FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S8R06FRB12 RWR89S8R06FRB12-ND 3110-RWR89S8R06FRB12
Product Name RES 8.06 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details