Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR100FMRSL

Description
ESS-2B .1 1% RWR89SR100FM RSL
Request a Quote Datasheet
Description
ESS-2B .1 1% RWR89SR100FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR100FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR100FMRSL
Wirewound Resistors 3110-RWR89SR100FMRSL
ESS-2B .1 1% RWR89SR100FM RSL

ESS-2B .1 1% RWR89SR100FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR100FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR100FMRSL-ND
Through Hole Resistors RWR89SR100FMRSL-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 3W 1% WW AXIAL - RWR89SR100FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 1% WW AXIAL
RWR89SR100FMRSL
RES 0.1 OHM 3W 1% WW AXIAL RWR89SR100FMRSL
RES 0.1ohm 3W 1% WW AXIAL

RES 0.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR100FMRSL RWR89SR100FMRSL-ND RWR89SR100FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details