Vishay Intertechnology, Inc. RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FSBSL

Description
RES 8.06ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 3W 1% WW AXIAL - RWR89S8R06FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 3W 1% WW AXIAL
RWR89S8R06FSBSL
RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FSBSL
RES 8.06ohm 3W 1% WW AXIAL

RES 8.06ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8R06FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R06FSBSL-ND
Through Hole Resistors RWR89S8R06FSBSL-ND
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8R06FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R06FSBSL
Wirewound Resistors 3110-RWR89S8R06FSBSL
ESS-2B 8.06 1% RWR89S8R06FS BSL

ESS-2B 8.06 1% RWR89S8R06FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S8R06FSBSL RWR89S8R06FSBSL-ND 3110-RWR89S8R06FSBSL
Product Name RES 8.06 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details