Vishay Intertechnology, Inc. Through Hole Resistors RWR89S7R68FSB12

Description
7.68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S7R68FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R68FSB12-ND
Through Hole Resistors RWR89S7R68FSB12-ND
7.68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.68 OHM 3W 1% WW AXIAL - RWR89S7R68FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 3W 1% WW AXIAL
RWR89S7R68FSB12
RES 7.68 OHM 3W 1% WW AXIAL RWR89S7R68FSB12
RES 7.68ohm 3W 1% WW AXIAL

RES 7.68ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S7R68FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R68FSB12
Wirewound Resistors 3110-RWR89S7R68FSB12
ESS-2B 7.68 1% RWR89S7R68FS B12

ESS-2B 7.68 1% RWR89S7R68FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S7R68FSB12-ND RWR89S7R68FSB12 3110-RWR89S7R68FSB12
Product Name Through Hole Resistors RES 7.68 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.68 ohms 7.68 ohms 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details