89.8 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 89.8 .5% RWR89S89R8DR BSL
RES 89.8ohm 3W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S89R8DRBSL-ND | 3110-RWR89S89R8DRBSL | RWR89S89R8DRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 89.8 OHM 3W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 89.8 ohms | 89.8 ohms | 89.8 ohms |