Vishay Intertechnology, Inc. Wirewound Resistors RWR89S90R9FRS73

Description
ESS-2B 90.9 1% RWR89S90R9FR S73
Request a Quote Datasheet
Description
ESS-2B 90.9 1% RWR89S90R9FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S90R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S90R9FRS73
Wirewound Resistors 3110-RWR89S90R9FRS73
ESS-2B 90.9 1% RWR89S90R9FR S73

ESS-2B 90.9 1% RWR89S90R9FR S73

Supplier's Site Datasheet
RES 90.9 OHM 3W 1% WW AXIAL - RWR89S90R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 3W 1% WW AXIAL
RWR89S90R9FRS73
RES 90.9 OHM 3W 1% WW AXIAL RWR89S90R9FRS73
RES 90.9ohm 3W 1% WW AXIAL

RES 90.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S90R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S90R9FRS73-ND
Through Hole Resistors RWR89S90R9FRS73-ND
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S90R9FRS73 RWR89S90R9FRS73 RWR89S90R9FRS73-ND
Product Name Wirewound Resistors RES 90.9 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers