Vishay Intertechnology, Inc. Wirewound Resistors RWR89S78R7FRBSL

Description
ESS-2B 78.7 1% RWR89S78R7FR BSL
Request a Quote Datasheet
Description
ESS-2B 78.7 1% RWR89S78R7FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S78R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S78R7FRBSL
Wirewound Resistors 3110-RWR89S78R7FRBSL
ESS-2B 78.7 1% RWR89S78R7FR BSL

ESS-2B 78.7 1% RWR89S78R7FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S78R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S78R7FRBSL-ND
Through Hole Resistors RWR89S78R7FRBSL-ND
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 78.7 OHM 3W 1% WW AXIAL - RWR89S78R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 3W 1% WW AXIAL
RWR89S78R7FRBSL
RES 78.7 OHM 3W 1% WW AXIAL RWR89S78R7FRBSL
RES 78.7ohm 3W 1% WW AXIAL

RES 78.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S78R7FRBSL RWR89S78R7FRBSL-ND RWR89S78R7FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 78.7 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details