Vishay Intertechnology, Inc. Through Hole Resistors RWR89S9R31FRRSL

Description
9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S9R31FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R31FRRSL-ND
Through Hole Resistors RWR89S9R31FRRSL-ND
9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S9R31FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R31FRRSL
Wirewound Resistors 3110-RWR89S9R31FRRSL
ESS-2B 9.31 1% RWR89S9R31FR RSL

ESS-2B 9.31 1% RWR89S9R31FR RSL

Supplier's Site Datasheet
RES 9.31 OHM 3W 1% WW AXIAL - RWR89S9R31FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 3W 1% WW AXIAL
RWR89S9R31FRRSL
RES 9.31 OHM 3W 1% WW AXIAL RWR89S9R31FRRSL
RES 9.31ohm 3W 1% WW AXIAL

RES 9.31ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S9R31FRRSL-ND 3110-RWR89S9R31FRRSL RWR89S9R31FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 9.31 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details