Vishay Intertechnology, Inc. RES 0.121 OHM 3W 1% WW AXIAL RWR89SR121FRBSL

Description
RES 0.121ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.121ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 3W 1% WW AXIAL - RWR89SR121FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 3W 1% WW AXIAL
RWR89SR121FRBSL
RES 0.121 OHM 3W 1% WW AXIAL RWR89SR121FRBSL
RES 0.121ohm 3W 1% WW AXIAL

RES 0.121ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR121FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR121FRBSL
Wirewound Resistors 3110-RWR89SR121FRBSL
ESS-2B .121 1% RWR89SR121FR BSL

ESS-2B .121 1% RWR89SR121FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR121FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR121FRBSL-ND
Through Hole Resistors RWR89SR121FRBSL-ND
121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR121FRBSL 3110-RWR89SR121FRBSL RWR89SR121FRBSL-ND
Product Name RES 0.121 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details