Vishay Intertechnology, Inc. RES 0.1 OHM 3W 1% WW AXIAL RWR89SR100FMS73

Description
RES 0.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 3W 1% WW AXIAL - RWR89SR100FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 1% WW AXIAL
RWR89SR100FMS73
RES 0.1 OHM 3W 1% WW AXIAL RWR89SR100FMS73
RES 0.1ohm 3W 1% WW AXIAL

RES 0.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR100FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR100FMS73-ND
Through Hole Resistors RWR89SR100FMS73-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR100FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR100FMS73
Wirewound Resistors 3110-RWR89SR100FMS73
ESS-2B .1 1% RWR89SR100FM S73

ESS-2B .1 1% RWR89SR100FM S73

Supplier's Site Datasheet
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5205 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5205
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5205
Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR100FMS73 RWR89SR100FMS73-ND 3110-RWR89SR100FMS73 64C5205
Product Name RES 0.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers