Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR124FRB12

Description
ESS-2B .124 1% RWR89SR124FR B12
Request a Quote Datasheet
Description
ESS-2B .124 1% RWR89SR124FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR124FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR124FRB12
Wirewound Resistors 3110-RWR89SR124FRB12
ESS-2B .124 1% RWR89SR124FR B12

ESS-2B .124 1% RWR89SR124FR B12

Supplier's Site Datasheet
RES 0.124 OHM 3W 1% WW AXIAL - RWR89SR124FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 3W 1% WW AXIAL
RWR89SR124FRB12
RES 0.124 OHM 3W 1% WW AXIAL RWR89SR124FRB12
RES 0.124ohm 3W 1% WW AXIAL

RES 0.124ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR124FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR124FRB12-ND
Through Hole Resistors RWR89SR124FRB12-ND
124 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR124FRB12 RWR89SR124FRB12 RWR89SR124FRB12-ND
Product Name Wirewound Resistors RES 0.124 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1240 ohms 0.1240 ohms 0.1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details