806 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 806 .1% RWR89S8060BS S73
RES 806ohm 3W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S8060BSS73-ND | 3110-RWR89S8060BSS73 | RWR89S8060BSS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 806 OHM 3W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 806 ohms | 806 ohms | 806 ohms |