ESS-2B 8.25 1% RWR89S8R25FR B12
RES 8.25ohm 3W 1% WW AXIAL
8.25 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S8R25FRB12 | RWR89S8R25FRB12 | RWR89S8R25FRB12-ND |
| Product Name | Wirewound Resistors | RES 8.25 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 8.25 ohms | 8.25 ohms | 8.25 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |