Vishay Intertechnology, Inc. Through Hole Resistors RWR89S7R50FMRSL

Description
7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S7R50FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R50FMRSL-ND
Through Hole Resistors RWR89S7R50FMRSL-ND
7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 3W 1% WW AXIAL - RWR89S7R50FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3W 1% WW AXIAL
RWR89S7R50FMRSL
RES 7.5 OHM 3W 1% WW AXIAL RWR89S7R50FMRSL
RES 7.5ohm 3W 1% WW AXIAL

RES 7.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S7R50FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R50FMRSL
Wirewound Resistors 3110-RWR89S7R50FMRSL
ESS-2B 7.5 1% RWR89S7R50FM RSL

ESS-2B 7.5 1% RWR89S7R50FM RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S7R50FMRSL-ND RWR89S7R50FMRSL 3110-RWR89S7R50FMRSL
Product Name Through Hole Resistors RES 7.5 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details