Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8R06FSS73

Description
ESS-2B 8.06 1% RWR89S8R06FS S73
Request a Quote Datasheet
Description
ESS-2B 8.06 1% RWR89S8R06FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8R06FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R06FSS73
Wirewound Resistors 3110-RWR89S8R06FSS73
ESS-2B 8.06 1% RWR89S8R06FS S73

ESS-2B 8.06 1% RWR89S8R06FS S73

Supplier's Site Datasheet
RES 8.06 OHM 3W 1% WW AXIAL - RWR89S8R06FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 3W 1% WW AXIAL
RWR89S8R06FSS73
RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FSS73
RES 8.06ohm 3W 1% WW AXIAL

RES 8.06ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8R06FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R06FSS73-ND
Through Hole Resistors RWR89S8R06FSS73-ND
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C8659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C8659
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C8659
Resistor,Metal Alloy,8.06Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,8.06Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S8R06FSS73 RWR89S8R06FSS73 RWR89S8R06FSS73-ND 64C8659
Product Name Wirewound Resistors RES 8.06 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details