Vishay Intertechnology, Inc. RES 82.5 OHM 3W 1% WW AXIAL RWR89S82R5FPBSL

Description
RES 82.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 3W 1% WW AXIAL - RWR89S82R5FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3W 1% WW AXIAL
RWR89S82R5FPBSL
RES 82.5 OHM 3W 1% WW AXIAL RWR89S82R5FPBSL
RES 82.5ohm 3W 1% WW AXIAL

RES 82.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S82R5FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S82R5FPBSL
Wirewound Resistors 3110-RWR89S82R5FPBSL
ESS-2B 82.5 1% RWR89S82R5FP BSL

ESS-2B 82.5 1% RWR89S82R5FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S82R5FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S82R5FPBSL-ND
Through Hole Resistors RWR89S82R5FPBSL-ND
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S82R5FPBSL 3110-RWR89S82R5FPBSL RWR89S82R5FPBSL-ND
Product Name RES 82.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers