Vishay Intertechnology, Inc. RES 0.1 OHM 3W 0.5% WW AXIAL RWR89SR100DRRSL

Description
RES 0.1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 3W 0.5% WW AXIAL - RWR89SR100DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 0.5% WW AXIAL
RWR89SR100DRRSL
RES 0.1 OHM 3W 0.5% WW AXIAL RWR89SR100DRRSL
RES 0.1ohm 3W 0.5% WW AXIAL

RES 0.1ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR100DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR100DRRSL
Wirewound Resistors 3110-RWR89SR100DRRSL
ESS-2B .1 .5% RWR89SR100DR RSL

ESS-2B .1 .5% RWR89SR100DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR100DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR100DRRSL-ND
Through Hole Resistors RWR89SR100DRRSL-ND
100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR100DRRSL 3110-RWR89SR100DRRSL RWR89SR100DRRSL-ND
Product Name RES 0.1 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers