Vishay Intertechnology, Inc. RES 0.1 OHM 3W 1% WW AXIAL RWR89SR100FRB12

Description
RES 0.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 3W 1% WW AXIAL - RWR89SR100FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 1% WW AXIAL
RWR89SR100FRB12
RES 0.1 OHM 3W 1% WW AXIAL RWR89SR100FRB12
RES 0.1ohm 3W 1% WW AXIAL

RES 0.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR89SR100FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR89SR100FRB12-ND
Through Hole Resistors 541-RWR89SR100FRB12-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR100FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR100FRB12
Wirewound Resistors 3110-RWR89SR100FRB12
ESS-2B .1 1% RWR89SR100FR B12

ESS-2B .1 1% RWR89SR100FR B12

Supplier's Site Datasheet
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay - 64C5211 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
64C5211
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay 64C5211
WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR100FRB12 541-RWR89SR100FRB12-ND 3110-RWR89SR100FRB12 64C5211
Product Name RES 0.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers