Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9R42FSS73

Description
ESS-2B 9.42 1% RWR89S9R42FS S73
Request a Quote Datasheet
Description
ESS-2B 9.42 1% RWR89S9R42FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9R42FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R42FSS73
Wirewound Resistors 3110-RWR89S9R42FSS73
ESS-2B 9.42 1% RWR89S9R42FS S73

ESS-2B 9.42 1% RWR89S9R42FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S9R42FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R42FSS73-ND
Through Hole Resistors RWR89S9R42FSS73-ND
9.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.42 OHM 3W 1% WW AXIAL - RWR89S9R42FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42 OHM 3W 1% WW AXIAL
RWR89S9R42FSS73
RES 9.42 OHM 3W 1% WW AXIAL RWR89S9R42FSS73
RES 9.42ohm 3W 1% WW AXIAL

RES 9.42ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9R42FSS73 RWR89S9R42FSS73-ND RWR89S9R42FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 9.42 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.42 ohms 9.42 ohms 9.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers