Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8060FSB12

Description
ESS-2B 806 1% RWR89S8060FS B12
Request a Quote Datasheet
Description
ESS-2B 806 1% RWR89S8060FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8060FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8060FSB12
Wirewound Resistors 3110-RWR89S8060FSB12
ESS-2B 806 1% RWR89S8060FS B12

ESS-2B 806 1% RWR89S8060FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8060FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8060FSB12-ND
Through Hole Resistors RWR89S8060FSB12-ND
806 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 806 OHM 3W 1% WW AXIAL - RWR89S8060FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 3W 1% WW AXIAL
RWR89S8060FSB12
RES 806 OHM 3W 1% WW AXIAL RWR89S8060FSB12
RES 806ohm 3W 1% WW AXIAL

RES 806ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8060FSB12 RWR89S8060FSB12-ND RWR89S8060FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 806 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details