Vishay Intertechnology, Inc. RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FRS70

Description
RES 8.06ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 3W 1% WW AXIAL - RWR89S8R06FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 3W 1% WW AXIAL
RWR89S8R06FRS70
RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FRS70
RES 8.06ohm 3W 1% WW AXIAL

RES 8.06ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8R06FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R06FRS70-ND
Through Hole Resistors RWR89S8R06FRS70-ND
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8R06FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R06FRS70
Wirewound Resistors 3110-RWR89S8R06FRS70
ESS-2B 8.06 1% RWR89S8R06FR S70

ESS-2B 8.06 1% RWR89S8R06FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C8654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C8654
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C8654
Resistor,Metal Alloy,8.06Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,8.06Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S8R06FRS70 RWR89S8R06FRS70-ND 3110-RWR89S8R06FRS70 64C8654
Product Name RES 8.06 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details