Vishay Intertechnology, Inc. RES 9.76 OHM 3W 0.1% WW AXIAL RWR89S9R76BRS73

Description
RES 9.76ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.76ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 3W 0.1% WW AXIAL - RWR89S9R76BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 3W 0.1% WW AXIAL
RWR89S9R76BRS73
RES 9.76 OHM 3W 0.1% WW AXIAL RWR89S9R76BRS73
RES 9.76ohm 3W 0.1% WW AXIAL

RES 9.76ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S9R76BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R76BRS73-ND
Through Hole Resistors RWR89S9R76BRS73-ND
9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S9R76BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R76BRS73
Wirewound Resistors 3110-RWR89S9R76BRS73
ESS-2B 9.76 .1% RWR89S9R76BR S73

ESS-2B 9.76 .1% RWR89S9R76BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S9R76BRS73 RWR89S9R76BRS73-ND 3110-RWR89S9R76BRS73
Product Name RES 9.76 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers