Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8870FRRSL

Description
ESS-2B 887 1% RWR89S8870FR RSL
Request a Quote Datasheet
Description
ESS-2B 887 1% RWR89S8870FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8870FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8870FRRSL
Wirewound Resistors 3110-RWR89S8870FRRSL
ESS-2B 887 1% RWR89S8870FR RSL

ESS-2B 887 1% RWR89S8870FR RSL

Supplier's Site Datasheet
RES 887 OHM 3W 1% WW AXIAL - RWR89S8870FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 3W 1% WW AXIAL
RWR89S8870FRRSL
RES 887 OHM 3W 1% WW AXIAL RWR89S8870FRRSL
RES 887ohm 3W 1% WW AXIAL

RES 887ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8870FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8870FRRSL-ND
Through Hole Resistors RWR89S8870FRRSL-ND
887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8870FRRSL RWR89S8870FRRSL RWR89S8870FRRSL-ND
Product Name Wirewound Resistors RES 887 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details