Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8870FPS70

Description
ESS-2B 887 1% RWR89S8870FP S70
Request a Quote Datasheet
Description
ESS-2B 887 1% RWR89S8870FP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8870FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8870FPS70
Wirewound Resistors 3110-RWR89S8870FPS70
ESS-2B 887 1% RWR89S8870FP S70

ESS-2B 887 1% RWR89S8870FP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8870FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8870FPS70-ND
Through Hole Resistors RWR89S8870FPS70-ND
887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 887 OHM 3W 1% WW AXIAL - RWR89S8870FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 3W 1% WW AXIAL
RWR89S8870FPS70
RES 887 OHM 3W 1% WW AXIAL RWR89S8870FPS70
RES 887ohm 3W 1% WW AXIAL

RES 887ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8870FPS70 RWR89S8870FPS70-ND RWR89S8870FPS70
Product Name Wirewound Resistors Through Hole Resistors RES 887 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers