Vishay Intertechnology, Inc. Through Hole Resistors RWR89S73R2FRRSL

Description
73.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
73.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S73R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S73R2FRRSL-ND
Through Hole Resistors RWR89S73R2FRRSL-ND
73.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S73R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S73R2FRRSL
Wirewound Resistors 3110-RWR89S73R2FRRSL
ESS-2B 73.2 1% RWR89S73R2FR RSL

ESS-2B 73.2 1% RWR89S73R2FR RSL

Supplier's Site Datasheet
RES 73.2 OHM 3W 1% WW AXIAL - RWR89S73R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 3W 1% WW AXIAL
RWR89S73R2FRRSL
RES 73.2 OHM 3W 1% WW AXIAL RWR89S73R2FRRSL
RES 73.2ohm 3W 1% WW AXIAL

RES 73.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S73R2FRRSL-ND 3110-RWR89S73R2FRRSL RWR89S73R2FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 73.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details