825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 825 1% RWR89S8250FM RSL
RES 825ohm 3W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S8250FMRSL-ND | 3110-RWR89S8250FMRSL | RWR89S8250FMRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 825 OHM 3W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 825 ohms | 825 ohms | 825 ohms |