Vishay Intertechnology, Inc. RES 820 OHM 3W 1% WW AXIAL RWR89S8200FRBSL

Description
RES 820ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 3W 1% WW AXIAL - RWR89S8200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 3W 1% WW AXIAL
RWR89S8200FRBSL
RES 820 OHM 3W 1% WW AXIAL RWR89S8200FRBSL
RES 820ohm 3W 1% WW AXIAL

RES 820ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S8200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8200FRBSL
Wirewound Resistors 3110-RWR89S8200FRBSL
ESS-2B 820 1% RWR89S8200FR BSL

ESS-2B 820 1% RWR89S8200FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8200FRBSL-ND
Through Hole Resistors RWR89S8200FRBSL-ND
820 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

820 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8200FRBSL 3110-RWR89S8200FRBSL RWR89S8200FRBSL-ND
Product Name RES 820 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details