Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7500FSS73

Description
ESS-2B 750 1% RWR89S7500FS S73
Request a Quote Datasheet
Description
ESS-2B 750 1% RWR89S7500FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7500FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7500FSS73
Wirewound Resistors 3110-RWR89S7500FSS73
ESS-2B 750 1% RWR89S7500FS S73

ESS-2B 750 1% RWR89S7500FS S73

Supplier's Site Datasheet
RES 750 OHM 3W 1% WW AXIAL - RWR89S7500FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 3W 1% WW AXIAL
RWR89S7500FSS73
RES 750 OHM 3W 1% WW AXIAL RWR89S7500FSS73
RES 750ohm 3W 1% WW AXIAL

RES 750ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S7500FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7500FSS73-ND
Through Hole Resistors RWR89S7500FSS73-ND
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7500FSS73 RWR89S7500FSS73 RWR89S7500FSS73-ND
Product Name Wirewound Resistors RES 750 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details