ESS-2B 80.6 1% RWR89S80R6FR BSL
RES 80.6ohm 3W 1% WW AXIAL
80.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S80R6FRBSL | RWR89S80R6FRBSL | RWR89S80R6FRBSL-ND |
| Product Name | Wirewound Resistors | RES 80.6 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 80.6 ohms | 80.6 ohms | 80.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |