Vishay Intertechnology, Inc. Through Hole Resistors RWR89S7R15FSB12

Description
7.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S7R15FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R15FSB12-ND
Through Hole Resistors RWR89S7R15FSB12-ND
7.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S7R15FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R15FSB12
Wirewound Resistors 3110-RWR89S7R15FSB12
ESS-2B 7.15 1% RWR89S7R15FS B12

ESS-2B 7.15 1% RWR89S7R15FS B12

Supplier's Site Datasheet
RES 7.15 OHM 3W 1% WW AXIAL - RWR89S7R15FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 3W 1% WW AXIAL
RWR89S7R15FSB12
RES 7.15 OHM 3W 1% WW AXIAL RWR89S7R15FSB12
RES 7.15ohm 3W 1% WW AXIAL

RES 7.15ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S7R15FSB12-ND 3110-RWR89S7R15FSB12 RWR89S7R15FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 7.15 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers